EIC Semiconductor BR1502W
- 收藏
- 对比
BR1502W
1475-BR1502W
二极管 - 桥式整流器
--
大陆
立即发货

BR1502W datasheet pdf and Diodes - Bridge Rectifiers product details from EIC Semiconductor stock available at utmel
1最小包装量--
BR1502W详情
EIC Semiconductor BR1502W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
通孔
Package Height
7.87(Max)
Package Width
28.7(Max)
Package Length
28.7(Max)
PCB changed
4
Standard Package Name
BR-50W
Supplier Package
BR-50W
零件状态
活跃
引脚数量
4
BR1502W拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。