EIC Semiconductor ERD07-15
- 收藏
- 对比
ERD07-15
1475-ERD07-15
二极管 - 桥式整流器
--
大陆
立即发货

ERD07-15 datasheet pdf and Diodes - Bridge Rectifiers product details from EIC Semiconductor stock available at utmel
1最小包装量--
ERD07-15详情
EIC Semiconductor ERD07-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
通孔
Package Length
9.5(Max)
PCB changed
2
Standard Package Name
DO-201-AD
Supplier Package
DO-201AD
Lead Shape
通孔
零件状态
活跃
引脚数量
2
直径
5.3(Max)
ERD07-15拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。