EIC Semiconductor EU1
- 收藏
- 对比
EU1
1475-EU1
二极管 - 桥式整流器
--
大陆
立即发货

EU1 datasheet pdf and Diodes - Bridge Rectifiers product details from EIC Semiconductor stock available at utmel
1最小包装量--
EU1详情
EIC Semiconductor EU1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
通孔
Package Length
5.2(Max)
PCB changed
2
Standard Package Name
DO-204-AL
Supplier Package
DO-41
Lead Shape
通孔
零件状态
活跃
引脚数量
2
直径
2.74(Max)
EU1拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。