EIC Semiconductor FBR1510
- 收藏
- 对比
FBR1510
1475-FBR1510
二极管 - 桥式整流器
--
大陆
立即发货

FBR1510 datasheet pdf and Diodes - Bridge Rectifiers product details from EIC Semiconductor stock available at utmel
1最小包装量--
FBR1510详情
EIC Semiconductor FBR1510重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
通孔
Package Height
7.87(Max)
Package Width
28.7(Max)
Package Length
28.7(Max)
PCB changed
4
Standard Package Name
BR-50
Supplier Package
BR-50
零件状态
活跃
引脚数量
4
FBR1510拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。