EIC Semiconductor G105
- 收藏
- 对比
G105
1475-G105
晶闸管 - DIAC,SIDAC
--
大陆
立即发货

G105 datasheet pdf and Thyristors - DIACs, SIDACs product details from EIC Semiconductor stock available at utmel
1最小包装量--
G105详情
EIC Semiconductor G105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
通孔
Package Length
5.2(Max)
PCB changed
2
Standard Package Name
DO-204-AL
Supplier Package
DO-41
Lead Shape
通孔
零件状态
活跃
引脚数量
2
直径
2.74(Max)
G105拓展信息










哦! 它是空的。