EIC Semiconductor GR2J
- 收藏
- 对比
GR2J
1475-GR2J
二极管 - 桥式整流器
--
大陆
立即发货

GR2J datasheet pdf and Diodes - Bridge Rectifiers product details from EIC Semiconductor stock available at utmel
1最小包装量--
GR2J详情
EIC Semiconductor GR2J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
表面贴装
Package Width
3.6
Package Length
4.8
PCB changed
2
Standard Package Name
DO-214-AA
Supplier Package
SMB
Lead Shape
J-Lead
零件状态
活跃
引脚数量
2
GR2J拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。