EIC Semiconductor RM2B
- 收藏
- 对比
RM2B
1475-RM2B
二极管 - 桥式整流器
--
大陆
立即发货

RM2B datasheet pdf and Diodes - Bridge Rectifiers product details from EIC Semiconductor stock available at utmel
1最小包装量--
RM2B详情
EIC Semiconductor RM2B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
通孔
Package Length
7.2(Max)
PCB changed
2
Standard Package Name
D-2A
Supplier Package
D-2A
零件状态
活跃
引脚数量
2
直径
4.1(Max)
RM2B拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。