EIC Semiconductor S25VB60
- 收藏
- 对比
S25VB60
1475-S25VB60
二极管 - 桥式整流器
--
大陆
立即发货

S25VB60 datasheet pdf and Diodes - Bridge Rectifiers product details from EIC Semiconductor stock available at utmel
1最小包装量--
S25VB60详情
EIC Semiconductor S25VB60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
Screw
Package Height
7.87(Max)
Package Width
28.9(Max)
Package Length
28.9(Max)
PCB changed
4
Supplier Package
Case BR-50
零件状态
活跃
引脚数量
4
S25VB60拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。