EIC Semiconductor SF166C
- 收藏
- 对比
SF166C
1475-SF166C
二极管 - 桥式整流器
--
大陆
立即发货

SF166C datasheet pdf and Diodes - Bridge Rectifiers product details from EIC Semiconductor stock available at utmel
1最小包装量--
SF166C详情
EIC Semiconductor SF166C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
通孔
Package Height
8.89(Max)
Package Width
4.7(Max)
Package Length
10.54(Max)
PCB changed
3
Tab
Tab
Supplier Package
TO-220AB
零件状态
活跃
引脚数量
3
SF166C拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。