EIC Semiconductor SR26
- 收藏
- 对比
SR26
1475-SR26
二极管 - 桥式整流器
--
大陆
立即发货

SR26 datasheet pdf and Diodes - Bridge Rectifiers product details from EIC Semiconductor stock available at utmel
1最小包装量--
SR26详情
EIC Semiconductor SR26重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
表面贴装
Package Width
3.6
Package Length
4.8
PCB changed
2
Standard Package Name
DO-214-AA
Supplier Package
SMB
Lead Shape
J-Lead
零件状态
活跃
引脚数量
2
SR26拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。