Electronic Hardware Corp DBP2610-33BN
- 收藏
- 对比
DBP2610-33BN
3089-DBP2610-33BN
旋钮
--
大陆
立即发货

The DBP SERIES our Pointer Round Series, with and without side gripping surfaces. All these knobs can come with side serrations for gripping. This style knob has been utilized for many different applications. It is used in general for rotary switches where the torque may require a better grip on the knob, with the gripping surface added it can be used as pull to turn knob. This unit is also utilized for control of Potentiometers. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
DBP2610-33BN详情
Electronic Hardware Corp DBP2610-33BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
A
1.12
照明类型
NVIS
轴尺寸
0.250 Round
DBP2610-33BN拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。