Electronic Hardware Corp RC4420-31GC1
- 收藏
- 对比
RC4420-31GC1
3089-RC4420-31GC1
旋钮
100-BQFP
大陆
立即发货

The RC SERIES, our Round concentric knobs are used as the base for one of our RE (Round) series knobs. They can come with varied markings and colors. They may or may not be lighted based on customers needs. There are varied diameters and heights available, if you do not see exactly what you want please call the factory, we are constantly adding styles to our line. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RC4420-31GC1详情
Electronic Hardware Corp RC4420-31GC1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
100-BQFP
供应商器件包装
100-MQFP (14x20)
A
1
系列
--
包装
Tray
零件状态
活跃
频率
--
功能
Modulator
照明类型
NVIS
射频类型
--
次要属性
--
轴尺寸
0.125 Round
RC4420-31GC1拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。