Electronic Hardware Corp RC4420-32BA3
- 收藏
- 对比
RC4420-32BA3
3089-RC4420-32BA3
旋钮
--
大陆
立即发货

The RC SERIES, our Round concentric knobs are used as the base for one of our RE (Round) series knobs. They can come with varied markings and colors. They may or may not be lighted based on customers needs. There are varied diameters and heights available, if you do not see exactly what you want please call the factory, we are constantly adding styles to our line. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RC4420-32BA3详情
Electronic Hardware Corp RC4420-32BA3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料--车身
--
系列
HardCase® ProjectPro
零件状态
活跃
类型
Standard
电池尺寸
AA (Requires 4)
灯型
LED
特征
Impact Resistant, Includes Batteries, Waterproof
灯输出
400 Lumens
长度
--
RC4420-32BA3拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。