Electronic Hardware Corp RC4450-05BBA3
- 收藏
- 对比
RC4450-05BBA3
3089-RC4450-05BBA3
旋钮
--
大陆
立即发货

The RC SERIES, our Round concentric knobs are used as the base for one of our RE (Round) series knobs. They can come with varied markings and colors. They may or may not be lighted based on customers needs. There are varied diameters and heights available, if you do not see exactly what you want please call the factory, we are constantly adding styles to our line. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RC4450-05BBA3详情
Electronic Hardware Corp RC4450-05BBA3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold, Tin
引脚数
34
房屋材料
PBT
PCB安装方向
直角
Contact Materials
Brass
RoHS
Compliant
包装
Bulk
连接器类型
Connector, Receptacle, Tab
定位的数量
34
行数
2
性别
Female
方向
Straight
房屋颜色
Black
弱电
Compliant
键控
无
可燃性等级
UL94 HB
RC4450-05BBA3拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。