Electronic Hardware Corp RC4460-03GC2
- 收藏
- 对比
RC4460-03GC2
3089-RC4460-03GC2
旋钮
--
大陆
立即发货

The RC SERIES, our Round concentric knobs are used as the base for one of our RE (Round) series knobs. They can come with varied markings and colors. They may or may not be lighted based on customers needs. There are varied diameters and heights available, if you do not see exactly what you want please call the factory, we are constantly adding styles to our line. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RC4460-03GC2详情
Electronic Hardware Corp RC4460-03GC2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
12
RoHS
Non-Compliant
Schedule B
8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000
A
0.75
照明类型
Illuminated
轴尺寸
0.250 Round
RC4460-03GC2拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。