Electronic Hardware Corp RC4460-05GN
- 收藏
- 对比
RC4460-05GN
3089-RC4460-05GN
旋钮
--
大陆
立即发货

The RC SERIES, our Round concentric knobs are used as the base for one of our RE (Round) series knobs. They can come with varied markings and colors. They may or may not be lighted based on customers needs. There are varied diameters and heights available, if you do not see exactly what you want please call the factory, we are constantly adding styles to our line. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RC4460-05GN详情
Electronic Hardware Corp RC4460-05GN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
推销
材料
Aluminium
形状
Fins, Square
包装冷却
ASIC
RoHS
Compliant
宽度
50.0126 mm
长度
50.0126 mm
RC4460-05GN拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。