Electronic Hardware Corp RC4480-15B1C1
- 收藏
- 对比
RC4480-15B1C1
3089-RC4480-15B1C1
旋钮
--
大陆
立即发货

The RC SERIES, our Round concentric knobs are used as the base for one of our RE (Round) series knobs. They can come with varied markings and colors. They may or may not be lighted based on customers needs. There are varied diameters and heights available, if you do not see exactly what you want please call the factory, we are constantly adding styles to our line. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RC4480-15B1C1详情
Electronic Hardware Corp RC4480-15B1C1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Box, Flanges, Panel
RoHS
Compliant
包装
Bulk
终端
Crimp
连接器类型
Crimp, Receptacle
定位的数量
66
性别
Female
紧固类型
Bayonet
方向
Straight
接头数量
66
特征
Shielded
辐射硬化
无
评级结果
抗环境干扰
RC4480-15B1C1拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。