Electronic Hardware Corp RC4480-31BA3
- 收藏
- 对比
RC4480-31BA3
3089-RC4480-31BA3
旋钮
--
大陆
立即发货

The RC SERIES, our Round concentric knobs are used as the base for one of our RE (Round) series knobs. They can come with varied markings and colors. They may or may not be lighted based on customers needs. There are varied diameters and heights available, if you do not see exactly what you want please call the factory, we are constantly adding styles to our line. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RC4480-31BA3详情
Electronic Hardware Corp RC4480-31BA3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 6 months ago)
材料
Copper
导体材料
Copper
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 6 months ago)
RoHS
Non-Compliant
A
0.87
照明类型
NVIS
轴尺寸
0.125 Round
RC4480-31BA3拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。