Electronic Hardware Corp RC465-01G2A4
- 收藏
- 对比
RC465-01G2A4
3089-RC465-01G2A4
旋钮
--
大陆
立即发货

The RC SERIES, our Round concentric knobs are used as the base for one of our RE (Round) series knobs. They can come with varied markings and colors. They may or may not be lighted based on customers needs. There are varied diameters and heights available, if you do not see exactly what you want please call the factory, we are constantly adding styles to our line. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RC465-01G2A4详情
Electronic Hardware Corp RC465-01G2A4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
施耐德电气
Product Status
Obsolete
For Use With/Related Products
多系列
A
1
系列
-
配件类型
Keylock
照明类型
Illuminated
轴尺寸
0.125 Round
RC465-01G2A4拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。