Electronic Hardware Corp RC465-35BGA4
- 收藏
- 对比
RC465-35BGA4
3089-RC465-35BGA4
旋钮
--
大陆
立即发货

The RC SERIES, our Round concentric knobs are used as the base for one of our RE (Round) series knobs. They can come with varied markings and colors. They may or may not be lighted based on customers needs. There are varied diameters and heights available, if you do not see exactly what you want please call the factory, we are constantly adding styles to our line. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RC465-35BGA4详情
Electronic Hardware Corp RC465-35BGA4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Package
Bulk
Base Product Number
2M809
厂商
Amphenol Aerospace Operations
Product Status
活跃
For Use With/Related Products
2M Series Receptacle
系列
2M
颜色
Silver
外壳尺寸-插入
-
配件类型
六角螺母
特征
-
RC465-35BGA4拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。