Electronic Hardware Corp RC494-31BGN
- 收藏
- 对比
RC494-31BGN
3089-RC494-31BGN
旋钮
--
大陆
立即发货

The RC SERIES, our Round concentric knobs are used as the base for one of our RE (Round) series knobs. They can come with varied markings and colors. They may or may not be lighted based on customers needs. There are varied diameters and heights available, if you do not see exactly what you want please call the factory, we are constantly adding styles to our line. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RC494-31BGN详情
Electronic Hardware Corp RC494-31BGN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
包装数量
1
Package
Box
厂商
Hallowell
Product Status
活跃
A
0.88
系列
-
类型
Pegboard
颜色
Red
照明类型
NVIS
装配配置
Unassembled
轴尺寸
0.125 Round
RC494-31BGN拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。