Electronic Hardware Corp RC8601-02B1N
- 收藏
- 对比
RC8601-02B1N
3089-RC8601-02B1N
旋钮
--
大陆
立即发货

The RC SERIES, our Round concentric knobs are used as the base for one of our RE (Round) series knobs. They can come with varied markings and colors. They may or may not be lighted based on customers needs. There are varied diameters and heights available, if you do not see exactly what you want please call the factory, we are constantly adding styles to our line. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RC8601-02B1N详情
Electronic Hardware Corp RC8601-02B1N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
XC5VFX130
厂商
AMD
Product Status
Obsolete
For Use With/Related Products
XC5VFX130T
系列
Virtex®-5 FXT
类型
FPGA
注意
P/N Breakdown: J = Japan version does not ship with a power supply
内容
Board(s), Cable(s) - Power Supply Not Included -
平台
Virtex-5 FXT FPGA ML510 Japan
互连系统
-
建议的编程环境
-
RC8601-02B1N拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。