Electronic Hardware Corp RC8601-16G3N
- 收藏
- 对比
RC8601-16G3N
3089-RC8601-16G3N
旋钮
--
大陆
立即发货

The RC SERIES, our Round concentric knobs are used as the base for one of our RE (Round) series knobs. They can come with varied markings and colors. They may or may not be lighted based on customers needs. There are varied diameters and heights available, if you do not see exactly what you want please call the factory, we are constantly adding styles to our line. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RC8601-16G3N详情
Electronic Hardware Corp RC8601-16G3N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Teledyne FLIR Commercial Systems
Product Status
Obsolete
系列
EXX
类型
Infrared Camera, Thermal Imager
包括
Battery, Cable, Case, Charger, FLIR Tools +, Lens Cap, Manual, Power Supply, SD Card, Strap
用于测量
Temperature (Non-Contact)
RC8601-16G3N拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。