Electronic Hardware Corp RC8601-31G2A2
- 收藏
- 对比
RC8601-31G2A2
3089-RC8601-31G2A2
旋钮
--
大陆
立即发货

The RC SERIES, our Round concentric knobs are used as the base for one of our RE (Round) series knobs. They can come with varied markings and colors. They may or may not be lighted based on customers needs. There are varied diameters and heights available, if you do not see exactly what you want please call the factory, we are constantly adding styles to our line. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RC8601-31G2A2详情
Electronic Hardware Corp RC8601-31G2A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
AT62
厂商
Amphenol Sine Systems Corp
Product Status
活跃
Contact Materials
Copper Alloy
A
0.75
系列
A
类型
Machined
触点表面处理
Nickel
线规
16-22 AWG
触点终端
Crimp
照明类型
NVIS
销钉或插座
Socket
轴尺寸
0.125 Round
触点表面处理厚度
-
RC8601-31G2A2拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。