Electronic Hardware Corp RC8601-35G2N
- 收藏
- 对比
RC8601-35G2N
3089-RC8601-35G2N
旋钮
--
大陆
立即发货

The RC SERIES, our Round concentric knobs are used as the base for one of our RE (Round) series knobs. They can come with varied markings and colors. They may or may not be lighted based on customers needs. There are varied diameters and heights available, if you do not see exactly what you want please call the factory, we are constantly adding styles to our line. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RC8601-35G2N详情
Electronic Hardware Corp RC8601-35G2N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
Base Product Number
SS12
厂商
Amphenol Sine Systems Corp
Product Status
活跃
Contact Materials
Copper Alloy
系列
ecomate®
类型
Signal, Stamped
触点表面处理
Gold
线规
10 AWG
触点终端
Crimp
销钉或插座
Socket
触点表面处理厚度
Flash
RC8601-35G2N拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。