Electronic Hardware Corp RC8602-16G2N
- 收藏
- 对比
RC8602-16G2N
3089-RC8602-16G2N
旋钮
2828 (7070 Metric)
大陆
立即发货

The RC SERIES, our Round concentric knobs are used as the base for one of our RE (Round) series knobs. They can come with varied markings and colors. They may or may not be lighted based on customers needs. There are varied diameters and heights available, if you do not see exactly what you want please call the factory, we are constantly adding styles to our line. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RC8602-16G2N详情
Electronic Hardware Corp RC8602-16G2N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
2828 (7070 Metric)
供应商器件包装
SMD
Package
Tape & Reel (TR)
厂商
OSRAM Opto (ams OSRAM)
Product Status
Obsolete
系列
-
尺寸/尺寸
0.276 L x 0.276 W (7.00mm x 7.00mm)
座位高度(最大)
0.031 (0.80mm)
RC8602-16G2N拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。