Electronic Hardware Corp RE2565-33G3A3
- 收藏
- 对比
RE2565-33G3A3
3089-RE2565-33G3A3
旋钮
--
大陆
立即发货

The RE SERIES is a large variety of round knobs starting with the original MIL style MS25167/8 up to the latest version MS21385/7. Our round knobs come in many different styles and sizes, we are only showing the most common types, contact the factory for your requirement, we may already have tooling. These knobs come with varied markings, dial attachments, and colors. These units are utilized for many different applications where torque requirements are not difficult. They are also used where space is a limiting factor. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RE2565-33G3A3详情
Electronic Hardware Corp RE2565-33G3A3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
A
0.75
系列
--
零件状态
Obsolete
类型
Interface
功能
ADC/DAC for Lattice ECP3 FPGA
照明类型
NVIS
使用的 IC/零件
ADC1413D, DAC1408D, ECP3 FPGA
提供的内容
Board(s), Cable(s)
主要属性
Loop Back Demo with 2 High Speed Converters
嵌入式
Yes, FPGA / CPLD
次要属性
USB 供电
轴尺寸
0.250 Round
RE2565-33G3A3拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。