Electronic Hardware Corp RE456-32BBB3
- 收藏
- 对比
RE456-32BBB3
3089-RE456-32BBB3
旋钮
--
大陆
立即发货

The RE SERIES is a large variety of round knobs starting with the original MIL style MS25167/8 up to the latest version MS21385/7. Our round knobs come in many different styles and sizes, we are only showing the most common types, contact the factory for your requirement, we may already have tooling. These knobs come with varied markings, dial attachments, and colors. These units are utilized for many different applications where torque requirements are not difficult. They are also used where space is a limiting factor. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RE456-32BBB3详情
Electronic Hardware Corp RE456-32BBB3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
房屋材料
不锈钢
Lead Free Status / RoHS Status
--
操作温度
--
系列
FO-FC
零件状态
活跃
湿度敏感性等级(MSL)
--
类型
Coupler
颜色
Silver
入口保护
--
转换自(适配器端)
FC插座
转换(适配器端)
FC插座
单工/双工
Simplex
模式
Singlemode/Multimode
特征
Lever
材料可燃性等级
--
RE456-32BBB3拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。