Electronic Hardware Corp RE8509-11G1B1
- 收藏
- 对比
RE8509-11G1B1
3089-RE8509-11G1B1
旋钮
--
大陆
立即发货

The RE SERIES is a large variety of round knobs starting with the original MIL style MS25167/8 up to the latest version MS21385/7. Our round knobs come in many different styles and sizes, we are only showing the most common types, contact the factory for your requirement, we may already have tooling. These knobs come with varied markings, dial attachments, and colors. These units are utilized for many different applications where torque requirements are not difficult. They are also used where space is a limiting factor. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
RE8509-11G1B1详情
Electronic Hardware Corp RE8509-11G1B1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Panel
Operating Temp Range
-40C to 85C
A
0.75
Usage Level
Industrial grade
类型
液压磁性
额定电流
5(A)
终端样式
Stud
极数
1
照明类型
Nonilluminated
筛选水平
Industrial
轴尺寸
0.125 Round
RE8509-11G1B1拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。