RE8510-11G3A1
RE8510-11G3A1

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Electronic Hardware Corp RE8510-11G3A1

  • 收藏
  • 对比

型号

RE8510-11G3A1

utmel 编号

3089-RE8510-11G3A1

商品类别

旋钮

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

The RE SERIES is a large variety of round knobs starting with the original MIL style MS25167/8 up to the latest version MS21385/7. Our round knobs come in many different styles and sizes, we are only showing the most common types, contact the factory for your requirement, we may already have tooling. These knobs come with varied markings, dial attachments, and colors. These units are utilized for many different applications where torque requirements are not difficult. They are also used where space is a limiting factor. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.

起订量

1最小包装量--

添加到询价列表
RE8510-11G3A1
RE8510-11G3A1 Electronic Hardware Corp The RE SERIES is a large variety of round knobs starting with the original MIL style MS25167/8 up to the latest version MS21385/7. Our round knobs come in many different styles and sizes, we are only showing the most common types, contact the factory for your requirement, we may already have tooling. These knobs come with varied markings, dial attachments, and colors. These units are utilized for many different applications where torque requirements are not difficult. They are also used where space is a limiting factor. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

RE8510-11G3A1详情

Electronic Hardware Corp RE8510-11G3A1重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Mounting Styles

    Panel

  • Operating Temp Range

    -40C to 85C

  • A

    0.75

  • Usage Level

    Industrial grade

  • 类型

    液压磁性

  • 额定电流

    15(A)

  • 终端样式

    PUSH-ON

  • 极数

    2

  • 照明类型

    Nonilluminated

  • 筛选水平

    Industrial

  • 轴尺寸

    0.125 Round

0个相似型号

RE8510-11G3A1拓展信息

TS3740-11GN
TS3740-11GN

Electronic Hardware Corp

TS3740-12BN
TS3740-12BN

Electronic Hardware Corp

TS3740-11GC2
TS3740-11GC2

Electronic Hardware Corp

TS3740-11G3C1
TS3740-11G3C1

Electronic Hardware Corp

TS3740-11GA1
TS3740-11GA1

Electronic Hardware Corp

TS3740-11G2N
TS3740-11G2N

Electronic Hardware Corp

TS3740-12BBC2
TS3740-12BBC2

Electronic Hardware Corp

TS3740-11BGN
TS3740-11BGN

Electronic Hardware Corp

TS3740-11G1C1
TS3740-11G1C1

Electronic Hardware Corp

TS3740-11G3C2
TS3740-11G3C2

Electronic Hardware Corp

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z