Electronic Hardware Corp TL8506-03BGN
- 收藏
- 对比
TL8506-03BGN
3089-TL8506-03BGN
旋钮
--
大陆
立即发货

The TL SERIES is our large tactile series of knobs. The knobs design is based on the MS91528 tactile series of knobs, which not only gave the user a unique tactile feel but also were color coded. For avionic equipment color coding was not practical. This exact same series of knobs has been duplicated in a smaller size (See our TS series). With avionics equipment constantly shrinking in order to fit more in the cockpit, a small size knob was desirable. These units belong to the MS 21385 series of knobs. EHC meets the requirements of the MS specification and the Government drawing requirements. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
TL8506-03BGN详情
Electronic Hardware Corp TL8506-03BGN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Glass Filled Polyamide
Manufacturer Part Number
831612C5.EB
Approvals
NF;UL;cUL
Manufacturer
Crouzet
A
0.88
执行器类型
滚柱杆
照明类型
Illuminated
轴尺寸
0.250 Round
连接类型
螺丝端子
触点
FORM C (SPDT)
TL8506-03BGN拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。