TL8506-15BBA1
TL8506-15BBA1

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Electronic Hardware Corp TL8506-15BBA1

  • 收藏
  • 对比

型号

TL8506-15BBA1

utmel 编号

3089-TL8506-15BBA1

商品类别

旋钮

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

The TL SERIES is our large tactile series of knobs. The knobs design is based on the MS91528 tactile series of knobs, which not only gave the user a unique tactile feel but also were color coded. For avionic equipment color coding was not practical. This exact same series of knobs has been duplicated in a smaller size (See our TS series). With avionics equipment constantly shrinking in order to fit more in the cockpit, a small size knob was desirable. These units belong to the MS 21385 series of knobs. EHC meets the requirements of the MS specification and the Government drawing requirements. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.

起订量

1最小包装量--

添加到询价列表
TL8506-15BBA1
TL8506-15BBA1 Electronic Hardware Corp The TL SERIES is our large tactile series of knobs. The knobs design is based on the MS91528 tactile series of knobs, which not only gave the user a unique tactile feel but also were color coded. For avionic equipment color coding was not practical. This exact same series of knobs has been duplicated in a smaller size (See our TS series). With avionics equipment constantly shrinking in order to fit more in the cockpit, a small size knob was desirable. These units belong to the MS 21385 series of knobs. EHC meets the requirements of the MS specification and the Government drawing requirements. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

TL8506-15BBA1详情

Electronic Hardware Corp TL8506-15BBA1重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • 房屋材料

    不锈钢

  • Manufacturer

    Gems Sensors & Controls

  • Seal

    无

  • 触点类型

    SPST

  • 额定电流

    5 A @ 125 VAC, 250 VAC

  • 压力范围

    2,500-5,000 psi

0个相似型号

TL8506-15BBA1拓展信息

TS3740-11GN
TS3740-11GN

Electronic Hardware Corp

TS3740-12BN
TS3740-12BN

Electronic Hardware Corp

TS3740-11GC2
TS3740-11GC2

Electronic Hardware Corp

TS3740-11G3C1
TS3740-11G3C1

Electronic Hardware Corp

TS3740-11GA1
TS3740-11GA1

Electronic Hardware Corp

TS3740-11G2N
TS3740-11G2N

Electronic Hardware Corp

TS3740-12BBC2
TS3740-12BBC2

Electronic Hardware Corp

TS3740-11BGN
TS3740-11BGN

Electronic Hardware Corp

TS3740-11G1C1
TS3740-11G1C1

Electronic Hardware Corp

TS3740-11G3C2
TS3740-11G3C2

Electronic Hardware Corp

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z