TL8507-11BGC2
TL8507-11BGC2

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Electronic Hardware Corp TL8507-11BGC2

  • 收藏
  • 对比

型号

TL8507-11BGC2

utmel 编号

3089-TL8507-11BGC2

商品类别

旋钮

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

The TL SERIES is our large tactile series of knobs. The knobs design is based on the MS91528 tactile series of knobs, which not only gave the user a unique tactile feel but also were color coded. For avionic equipment color coding was not practical. This exact same series of knobs has been duplicated in a smaller size (See our TS series). With avionics equipment constantly shrinking in order to fit more in the cockpit, a small size knob was desirable. These units belong to the MS 21385 series of knobs. EHC meets the requirements of the MS specification and the Government drawing requirements. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.

起订量

1最小包装量--

添加到询价列表
TL8507-11BGC2
TL8507-11BGC2 Electronic Hardware Corp The TL SERIES is our large tactile series of knobs. The knobs design is based on the MS91528 tactile series of knobs, which not only gave the user a unique tactile feel but also were color coded. For avionic equipment color coding was not practical. This exact same series of knobs has been duplicated in a smaller size (See our TS series). With avionics equipment constantly shrinking in order to fit more in the cockpit, a small size knob was desirable. These units belong to the MS 21385 series of knobs. EHC meets the requirements of the MS specification and the Government drawing requirements. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

TL8507-11BGC2详情

Electronic Hardware Corp TL8507-11BGC2重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • 房屋材料

    Glass Filled Polyamide

  • Manufacturer

    Crouzet

  • Approvals

    NF;UL;cUL

  • Manufacturer Part Number

    831613A2.DC

  • A

    0.88

  • 执行器类型

    扁平杠杆

  • 照明类型

    Nonilluminated

  • 轴尺寸

    0.125 Round

  • 连接类型

    Solder Terminals

  • 触点

    FORM A (SPNO)

0个相似型号

TL8507-11BGC2拓展信息

TS3740-11GN
TS3740-11GN

Electronic Hardware Corp

TS3740-12BN
TS3740-12BN

Electronic Hardware Corp

TS3740-11GC2
TS3740-11GC2

Electronic Hardware Corp

TS3740-11G3C1
TS3740-11G3C1

Electronic Hardware Corp

TS3740-11GA1
TS3740-11GA1

Electronic Hardware Corp

TS3740-11G2N
TS3740-11G2N

Electronic Hardware Corp

TS3740-12BBC2
TS3740-12BBC2

Electronic Hardware Corp

TS3740-11BGN
TS3740-11BGN

Electronic Hardware Corp

TS3740-11G1C1
TS3740-11G1C1

Electronic Hardware Corp

TS3740-11G3C2
TS3740-11G3C2

Electronic Hardware Corp

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z