TS3720-05G1A1
TS3720-05G1A1

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Electronic Hardware Corp TS3720-05G1A1

  • 收藏
  • 对比

型号

TS3720-05G1A1

utmel 编号

3089-TS3720-05G1A1

商品类别

旋钮

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

The TS SERIES is our small tactile series of knobs. The knobs design is based on the MS91528 tactile series of knobs, for ground support, which gave the user a unique tactile feel but also were color coded. For avionic equipment color coding was not practical. This exact same series of knobs has been duplicated from a larger version (See TL series) With avionics equipment constantly shrinking in order to fit more black boxes in the cockpit, a small size knob was desirable. These units are similar in shape but are smaller in size than the MS21385 series of knobs. They are designed to meet all the same specifications as the larger version. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.

起订量

1最小包装量--

添加到询价列表
TS3720-05G1A1
TS3720-05G1A1 Electronic Hardware Corp The TS SERIES is our small tactile series of knobs. The knobs design is based on the MS91528 tactile series of knobs, for ground support, which gave the user a unique tactile feel but also were color coded. For avionic equipment color coding was not practical. This exact same series of knobs has been duplicated from a larger version (See TL series) With avionics equipment constantly shrinking in order to fit more black boxes in the cockpit, a small size knob was desirable. These units are similar in shape but are smaller in size than the MS21385 series of knobs. They are designed to meet all the same specifications as the larger version. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

TS3720-05G1A1详情

Electronic Hardware Corp TS3720-05G1A1重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Package

    Bulk

  • Base Product Number

    CHTDL

  • 厂商

    ITT Cannon, LLC

  • Product Status

    活跃

  • For Use With/Related Products

    Contacts

  • 系列

    DL

  • 线规或量程 - AWG

    28-32 AWG

  • 工具类型

    手动压接器

  • 工具方法

    Manual

  • 棘轮,棘轮

    无棘轮

  • 导线接入位置

    Side Entry

  • 特征

    -

0个相似型号

TS3720-05G1A1拓展信息

TS3740-11GN
TS3740-11GN

Electronic Hardware Corp

TS3740-12BN
TS3740-12BN

Electronic Hardware Corp

TS3740-11GC2
TS3740-11GC2

Electronic Hardware Corp

TS3740-11G3C1
TS3740-11G3C1

Electronic Hardware Corp

TS3740-11GA1
TS3740-11GA1

Electronic Hardware Corp

TS3740-11G2N
TS3740-11G2N

Electronic Hardware Corp

TS3740-12BBC2
TS3740-12BBC2

Electronic Hardware Corp

TS3740-11BGN
TS3740-11BGN

Electronic Hardware Corp

TS3740-11G1C1
TS3740-11G1C1

Electronic Hardware Corp

TS3740-11G3C2
TS3740-11G3C2

Electronic Hardware Corp

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z