Electronic Hardware Corp TS3720-16BC1
- 收藏
- 对比
TS3720-16BC1
3089-TS3720-16BC1
旋钮
--
大陆
立即发货

The TS SERIES is our small tactile series of knobs. The knobs design is based on the MS91528 tactile series of knobs, for ground support, which gave the user a unique tactile feel but also were color coded. For avionic equipment color coding was not practical. This exact same series of knobs has been duplicated from a larger version (See TL series) With avionics equipment constantly shrinking in order to fit more black boxes in the cockpit, a small size knob was desirable. These units are similar in shape but are smaller in size than the MS21385 series of knobs. They are designed to meet all the same specifications as the larger version. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
TS3720-16BC1详情
Electronic Hardware Corp TS3720-16BC1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
Package
Bag
厂商
Amphenol ICC (Commercial Products)
Product Status
活跃
Cable Types
圆形电缆
系列
DRP
连接器类型
Plug, Angled Down to Plug, Angled Down
颜色
Black
屏蔽/屏蔽
Shielded
样式
工业环境
定位/联系数
8p8c (RJ45, Ethernet)
特征
-
长度
3.28 (1.00m)
TS3720-16BC1拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。