Electronic Hardware Corp TS3730-02G1C2
- 收藏
- 对比
TS3730-02G1C2
3089-TS3730-02G1C2
旋钮
--
大陆
立即发货

The TS SERIES is our small tactile series of knobs. The knobs design is based on the MS91528 tactile series of knobs, for ground support, which gave the user a unique tactile feel but also were color coded. For avionic equipment color coding was not practical. This exact same series of knobs has been duplicated from a larger version (See TL series) With avionics equipment constantly shrinking in order to fit more black boxes in the cockpit, a small size knob was desirable. These units are similar in shape but are smaller in size than the MS21385 series of knobs. They are designed to meet all the same specifications as the larger version. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
TS3730-02G1C2详情
Electronic Hardware Corp TS3730-02G1C2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
系列
*
TS3730-02G1C2拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。