Electronic Hardware Corp TS3750-04GA4
- 收藏
- 对比
TS3750-04GA4
3089-TS3750-04GA4
旋钮
--
大陆
立即发货

The TS SERIES is our small tactile series of knobs. The knobs design is based on the MS91528 tactile series of knobs, for ground support, which gave the user a unique tactile feel but also were color coded. For avionic equipment color coding was not practical. This exact same series of knobs has been duplicated from a larger version (See TL series) With avionics equipment constantly shrinking in order to fit more black boxes in the cockpit, a small size knob was desirable. These units are similar in shape but are smaller in size than the MS21385 series of knobs. They are designed to meet all the same specifications as the larger version. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
TS3750-04GA4详情
Electronic Hardware Corp TS3750-04GA4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Acrylonitrile Butadiene Styrene (ABS)
Package
Bag
Primary Material
Plastic
厂商
MH 连接器
Product Status
活跃
Cable Types
Round
系列
MHTRI
定位的数量
25
颜色
Silver
屏蔽/屏蔽
Unshielded
镀层
Nickel
配件类型
两件式后壳
电缆出口
45°, 180°
硬件
Assembly Hardware, Grommets
特征
Mating Screws 4-40
TS3750-04GA4拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。