Electronic Hardware Corp TS3750-35BGA4
- 收藏
- 对比
TS3750-35BGA4
3089-TS3750-35BGA4
旋钮
--
大陆
立即发货

The TS SERIES is our small tactile series of knobs. The knobs design is based on the MS91528 tactile series of knobs, for ground support, which gave the user a unique tactile feel but also were color coded. For avionic equipment color coding was not practical. This exact same series of knobs has been duplicated from a larger version (See TL series) With avionics equipment constantly shrinking in order to fit more black boxes in the cockpit, a small size knob was desirable. These units are similar in shape but are smaller in size than the MS21385 series of knobs. They are designed to meet all the same specifications as the larger version. All of our backlighted knobs can be manufactured for night vision use. Our knobs meet NVIS Green A requirements.
1最小包装量--
TS3750-35BGA4详情
Electronic Hardware Corp TS3750-35BGA4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
固定式
Package
Bulk
厂商
Nuvoton Technology Corporation
Product Status
活跃
Operating Systems
-
系列
NuMicro®
类型
MCU 8-Bit
注意
-
核心处理器
8051
内容
Board(s)
板型
评估平台
平台
NuTiny
互连系统
-
建议的编程环境
-
TS3750-35BGA4拓展信息
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp
Electronic Hardware Corp







哦! 它是空的。