Electroswitch 2974MM
- 收藏
- 对比
2974MM详情
Electroswitch 2974MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Angle
90 - 90
Type of fastening
Snap on
Material quality
Other
Model
Moulded hood
RoHS
Compliant
Unit Weight
3.281801 oz
Part # Aliases
2974
Manufacturer
Electroswitch
Brand
Electroswitch
子类别
Encoders
产品类别
Encoders
产品类别
Encoders
宽度
45
高度
30
2974MM拓展信息
Electroswitch
Electroswitch
Electroswitch
Electroswitch
Electroswitch
Electroswitch
Electroswitch
Electroswitch
Electroswitch
Electroswitch








哦! 它是空的。