Electroswitch C4D0110N-4579
- 收藏
- 对比
添加到询价列表
C4D0110N-4579详情
Electroswitch C4D0110N-4579重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 Hz
0个相似型号
C4D0110N-4579拓展信息








哦! 它是空的。