Electroswitch D4G0102S
- 收藏
- 对比
D4G0102S
745-D4G0102S
无类别的
--
大陆
立即发货

Switch, Rotary, Spdt, 1.5A, 115V; No. Of Switch Positions:2 Position; No. Of Poles:1 Pole; Angle Of Throw:-; Contact Current Ac Max:500Ma; Contact Voltage Ac Max:115V; Product Range:-; Illumination:Non Illuminated Rohs Compliant: Yes /Electroswitch D4G0102S
1最小包装量--
添加到询价列表







哦! 它是空的。