Electroswitch D4G1202N
- 收藏
- 对比
D4G1202N
745-D4G1202N
无类别的
--
大陆
立即发货

Switch, Rotary, 12P2T, 1.5A, 115V; No. Of Switch Positions:2 Position; No. Of Poles:12 Pole; Angle Of Throw:-; Contact Current Ac Max:500Ma; Contact Voltage Ac Max:115V; Product Range:D4 Series; Illumination:Non Illuminated Rohs Compliant: Yes /Electroswitch D4G1202N
1最小包装量--
添加到询价列表







哦! 它是空的。