095605详情
Emerson 095605重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Angle
Straight
Approvals
ATEX, CE
Cable Style
Round
Manufacturer Part Number
095605
Maximum Cable Diameter (mm)
0.01448 mm
Minimum Cable Diameter (mm)
0.0066 mm
RoHS
无
Manufacturer
Appleton
Grip Type
Bushing Grip
组成
Non-Metallic
知识产权评级
IP66
095605拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。