20SA2F0505详情
Emerson 20SA2F0505重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Maximum Cable Diameter (mm)
11.68 mm
Minimum Cable Diameter (mm)
6.1 mm
Angle
Straight
Manufacturer Part Number
20SA2F0505
Approvals
ATEX, cCSAus
Cable Style
Round
Manufacturer
Appleton
Grip Type
Bushing Grip
组成
Metallic
知识产权评级
IP66, IP67, IP68
20SA2F0505拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。