20SPX2KX5详情
Emerson 20SPX2KX5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
本体材质
Ceramic
RoHS
Compliant
Maximum Cable Diameter (mm)
16 mm
Minimum Cable Diameter (mm)
9.4 mm
Angle
Straight
Manufacturer Part Number
20SPX2KX5
Approvals
ATEX, CSA, UL
Cable Style
Round
Manufacturer
Appleton
Grip Type
Bushing Grip
组成
Metallic
知识产权评级
IP66, IP67, IP68
20SPX2KX5拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。