25SE1FW5详情
Emerson 25SE1FW5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Maximum Cable Diameter (mm)
22.1 mm
Minimum Cable Diameter (mm)
13.97 mm
Angle
Straight
Manufacturer Part Number
25SE1FW5
Approvals
ATEX, cCSAus
Cable Style
Round
Manufacturer
Appleton
Grip Type
Bushing Grip
RoHS
无
组成
Metallic
知识产权评级
IP66
25SE1FW5拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。