25T35详情
Emerson 25T35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
RoHS
无
Grip Type
Bushing Grip
Manufacturer
Appleton
Cable Style
Round
Approvals
ATEX, CSA, UL
Manufacturer Part Number
25T35
Angle
Straight
Minimum Cable Diameter (mm)
18.29 mm
Maximum Cable Diameter (mm)
26.16 mm
组成
Metallic
知识产权评级
IP66, IP68
25T35拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。