40A2F1REL534详情
Emerson 40A2F1REL534重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Maximum Cable Diameter (mm)
32.26 mm
Minimum Cable Diameter (mm)
23.62 mm
Angle
Straight
Manufacturer Part Number
40A2F1REL534
Approvals
CSA
Cable Style
Round
Manufacturer
Appleton
Grip Type
Bushing Grip
组成
Metallic
知识产权评级
IP66
40A2F1REL534拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。