50A25详情
Emerson 50A25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Angle
Straight
Approvals
CSA
Cable Style
Round
Grip Type
Bushing Grip
Manufacturer
Appleton
Manufacturer Part Number
50A25
Maximum Cable Diameter (mm)
44.2 mm
Minimum Cable Diameter (mm)
35.56 mm
RoHS
无
组成
Metallic
知识产权评级
IP66, IP67, IP68
50A25拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。