50SPX2KX2005详情
Emerson 50SPX2KX2005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
RoHS
Non-Compliant
Maximum Cable Diameter (mm)
46.74 mm
Minimum Cable Diameter (mm)
35.31 mm
Angle
Straight
Manufacturer Part Number
50SPX2KX2005
Approvals
ATEX, CSA, UL
Cable Style
Round
Manufacturer
Appleton
Grip Type
Bushing Grip
组成
Metallic
知识产权评级
IP66, IP67, IP68
50SPX2KX2005拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。